1.3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
1.3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 1M3, 1%, 4W, 2817, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 1M3, 1%, 4W, 2817, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | A143524TR-ND | 35401M3FT | 97AC0931 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |