TE Connectivity Chip Resistor - Surface Mount 35401M2JT

Description
1.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143619TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143619TR-ND
Chip Resistor - Surface Mount A143619TR-ND
1.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143619CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143619CT-ND
Chip Resistor - Surface Mount A143619CT-ND
1.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3737
Res, 1M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3737
RES, 1M2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1M2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8623
Res, 1M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8623
RES, 1M2, 5%, 4W, 2817, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M2, 5%, 4W, 2817, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143619TR-ND 34AH3737 96AC8623
Product Name Chip Resistor - Surface Mount Res, 1M2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1M2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details