TE Connectivity Chip Resistor - Surface Mount 35401M2FT

Description
1.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143523CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143523CT-ND
Chip Resistor - Surface Mount A143523CT-ND
1.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143523TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143523TR-ND
Chip Resistor - Surface Mount A143523TR-ND
1.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5754
Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5754
RES, 1M2, 1%, 4W, 2817, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M2, 1%, 4W, 2817, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5755
Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5755
RES, 1M2, 1%, 4W, 2817, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M2, 1%, 4W, 2817, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143523CT-ND 97AC5754
Product Name Chip Resistor - Surface Mount Res, 1M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details