TE Connectivity Chip Resistor - Surface Mount 35401M1FT

Description
1.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143522TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143522TR-ND
Chip Resistor - Surface Mount A143522TR-ND
1.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5753
Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5753
RES, 1M1, 1%, 4W, 2817, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M1, 1%, 4W, 2817, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0930
Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0930
RES, 1M1, 1%, 4W, 2817, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M1, 1%, 4W, 2817, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143522TR-ND 97AC5753
Product Name Chip Resistor - Surface Mount Res, 1M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details