The Resistor 96AC8620 from TE Connectivity is a thick film high power resistor with a resistance value of 1MΩ and a tolerance of ±1%. It has a power rating of 4W at an ambient temperature of 70°C and is housed in a 2817 size package, making it suitable for automatic placement in high-volume applications. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with a maximum overload voltage of 500V. The device features a temperature coefficient of resistance (TCR) of ,â§± 100PPM/°C for resistance values above 10.1Ω. It is supplied on 7-inch reels containing 2000 pieces, and the terminal finish is matte tin over nickel barrier. This product is compliant with EU RoHS directives and is designed for reliable performance in various environmental conditions.
1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 1M, 1%, 4W, 2817, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 1M, 1%, 4W, 2817, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143521CT-ND | 96AC8620 |
| Product Name | Chip Resistor - Surface Mount | Res, 1M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |