TE Connectivity Chip Resistor - Surface Mount 35401K8JT

Description
1.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143585TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143585TR-ND
Chip Resistor - Surface Mount A143585TR-ND
1.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7752
Res, 1K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7752
RES, 1K8, 5%, 4W, 2817, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K8, 5%, 4W, 2817, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3732
Res, 1K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3732
RES, 1K8, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1K8, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143585TR-ND 96AC7752 34AH3732
Product Name Chip Resistor - Surface Mount Res, 1K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 1K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details