TE Connectivity Chip Resistor - Surface Mount 35401K6FT

Description
1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143454CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143454CT-ND
Chip Resistor - Surface Mount A143454CT-ND
1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143454TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143454TR-ND
Chip Resistor - Surface Mount A143454TR-ND
1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143454DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143454DKR-ND
Chip Resistor - Surface Mount A143454DKR-ND
1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4269
Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4269
RES, 1K6, 1%, 4W, 2817, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K6, 1%, 4W, 2817, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9190
Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9190
RES, 1K6, 1%, 4W, 2817, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K6, 1%, 4W, 2817, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143454CT-ND 97AC4269
Product Name Chip Resistor - Surface Mount Res, 1K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143220CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details