TE Connectivity Chip Resistor - Surface Mount 35401K5JT

Description
1.5 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143584TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143584TR-ND
Chip Resistor - Surface Mount A143584TR-ND
1.5 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143584CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143584CT-ND
Chip Resistor - Surface Mount A143584CT-ND
1.5 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3729
Res, 1K5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3729
RES, 1K5, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2462
Res, 1K5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2462
RES, 1K5, 5%, 4W, 2817, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K5, 5%, 4W, 2817, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143584TR-ND 34AH3729 97AC2462
Product Name Chip Resistor - Surface Mount Res, 1K5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1K5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers