TE Connectivity Chip Resistor - Surface Mount 35401K3FT

Description
1.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143452TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143452TR-ND
Chip Resistor - Surface Mount A143452TR-ND
1.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143452CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143452CT-ND
Chip Resistor - Surface Mount A143452CT-ND
1.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6348
Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6348
RES, 1K3, 1%, 4W, 2817, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K3, 1%, 4W, 2817, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6347
Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6347
RES, 1K3, 1%, 4W, 2817, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K3, 1%, 4W, 2817, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143452TR-ND 97AC6348
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details