TE Connectivity Chip Resistor - Surface Mount 35401K2JT

Description
1.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143583TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143583TR-ND
Chip Resistor - Surface Mount A143583TR-ND
1.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143583CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143583CT-ND
Chip Resistor - Surface Mount A143583CT-ND
1.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8195
Res, 1K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8195
RES, 1K2, 5%, 4W, 2817, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1K2, 5%, 4W, 2817, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3726
Res, 1K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3726
RES, 1K2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1K2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143583TR-ND 96AC8195 34AH3726
Product Name Chip Resistor - Surface Mount Res, 1K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 1K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details