TE Connectivity Chip Resistor - Surface Mount 354018KFT

Description
18 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143479TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143479TR-ND
Chip Resistor - Surface Mount A143479TR-ND
18 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

18 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0356
Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0356
RES, 18K, 1%, 4W, 2817, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 18K, 1%, 4W, 2817, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3017
Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3017
RES, 18K, 1%, 4W, 2817, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 18K, 1%, 4W, 2817, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143479TR-ND 97AC0356
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD625GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details