TE Connectivity Chip Resistor - Surface Mount 3540180RJT

Description
180 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143573CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143573CT-ND
Chip Resistor - Surface Mount A143573CT-ND
180 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143573TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143573TR-ND
Chip Resistor - Surface Mount A143573TR-ND
180 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 180R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4712
Res, 180R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4712
RES, 180R, 5%, 4W, 2817, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 180R, 5%, 4W, 2817, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3800
Res, 180R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3800
RES, 180R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 180R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143573CT-ND 97AC4712 34AH3800
Product Name Chip Resistor - Surface Mount Res, 180R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 180R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers