TE Connectivity Chip Resistor - Surface Mount 3540180KJT

Description
180 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143609TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143609TR-ND
Chip Resistor - Surface Mount A143609TR-ND
180 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

180 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 180K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3296
Res, 180K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3296
RES, 180K, 5%, 4W, 2817, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 180K, 5%, 4W, 2817, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3798
Res, 180K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3798
RES, 180K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 180K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143609TR-ND 97AC3296 34AH3798
Product Name Chip Resistor - Surface Mount Res, 180K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 180K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879005-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457427 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details