TE Connectivity Chip Resistor - Surface Mount 354016RFT

Description
16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143406TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143406TR-ND
Chip Resistor - Surface Mount A143406TR-ND
16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143406DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143406DKR-ND
Chip Resistor - Surface Mount A143406DKR-ND
16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143406CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143406CT-ND
Chip Resistor - Surface Mount A143406CT-ND
16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0650
Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0650
RES, 16R, 1%, 4W, 2817, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 16R, 1%, 4W, 2817, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8413
Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8413
RES, 16R, 1%, 4W, 2817, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 16R, 1%, 4W, 2817, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143406TR-ND 97AC0650
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details