160 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
160 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
160 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 160R, 1%, 4W, 2817, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 160R, 1%, 4W, 2817, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES 3540 160R 1%
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A143430DKR-ND | 97AC3814 | 3540160RFT |
| Product Name | Chip Resistor - Surface Mount | Res, 160R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |