TE Connectivity Chip Resistor - Surface Mount 3540160KFT

Description
160 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
160 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143502TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143502TR-ND
Chip Resistor - Surface Mount A143502TR-ND
160 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

160 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5150
Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5150
RES, 160K, 1%, 4W, 2817, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 160K, 1%, 4W, 2817, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2756
Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2756
RES, 160K, 1%, 4W, 2817, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 160K, 1%, 4W, 2817, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143502TR-ND 97AC5150
Product Name Chip Resistor - Surface Mount Res, 160K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details