TE Connectivity Chip Resistor - Surface Mount 354015RJT

Description
15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143560CT-ND
Chip Resistor - Surface Mount A143560CT-ND
15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143560TR-ND
Chip Resistor - Surface Mount A143560TR-ND
15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143560DKR-ND
Chip Resistor - Surface Mount A143560DKR-ND
15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

15 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 15R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3784
Res, 15R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3784
RES, 15R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 15R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 15R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9373
Res, 15R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9373
RES, 15R, 5%, 4W, 2817, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 15R, 5%, 4W, 2817, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143560CT-ND 34AH3784 96AC9373
Product Name Chip Resistor - Surface Mount Res, 15R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 15R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details