TE Connectivity Chip Resistor - Surface Mount 3540150RFT

Description
150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143429CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143429CT-ND
Chip Resistor - Surface Mount A143429CT-ND
150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143429DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143429DKR-ND
Chip Resistor - Surface Mount A143429DKR-ND
150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143429TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143429TR-ND
Chip Resistor - Surface Mount A143429TR-ND
150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

150 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1181
Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1181
RES, 150R, 1%, 4W, 2817, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 150R, 1%, 4W, 2817, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3813
Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3813
RES, 150R, 1%, 4W, 2817, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 150R, 1%, 4W, 2817, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143429CT-ND 97AC1181
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers