TE Connectivity Chip Resistor - Surface Mount 3540150KJT

Description
150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143608DKR-ND
Chip Resistor - Surface Mount A143608DKR-ND
150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143608CT-ND
Chip Resistor - Surface Mount A143608CT-ND
150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143608TR-ND
Chip Resistor - Surface Mount A143608TR-ND
150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

150 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3786
Res, 150K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3786
RES, 150K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 150K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8424
Res, 150K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8424
RES, 150K, 5%, 4W, 2817, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 150K, 5%, 4W, 2817, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143608DKR-ND 34AH3786 96AC8424
Product Name Chip Resistor - Surface Mount Res, 150K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 150K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details