TE Connectivity Chip Resistor - Surface Mount 3540130KFT

Description
130 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
130 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 130K, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 130 kΩ with a tolerance of ±1% and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automatic placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. The device exhibits a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is supplied on 7-inch reels containing 2000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. The product is suitable for applications requiring reliable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Resistor 130K, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 130 kΩ with a tolerance of ±1% and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automatic placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. The device exhibits a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is supplied on 7-inch reels containing 2000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. The product is suitable for applications requiring reliable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143500TR-ND
Chip Resistor - Surface Mount A143500TR-ND
130 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

130 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143500CT-ND
Chip Resistor - Surface Mount A143500CT-ND
130 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

130 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5149
Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5149
RES, 130K, 1%, 4W, 2817, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 130K, 1%, 4W, 2817, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2755
Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2755
RES, 130K, 1%, 4W, 2817, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 130K, 1%, 4W, 2817, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143500TR-ND 97AC5149
Product Name Chip Resistor - Surface Mount Res, 130K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details