TE Connectivity Chip Resistor - Surface Mount 354012RJT

Description
12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143559TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143559TR-ND
Chip Resistor - Surface Mount A143559TR-ND
12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143559DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143559DKR-ND
Chip Resistor - Surface Mount A143559DKR-ND
12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143559CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143559CT-ND
Chip Resistor - Surface Mount A143559CT-ND
12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

12 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 12R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1994
Res, 12R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1994
RES, 12R, 5%, 4W, 2817, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 12R, 5%, 4W, 2817, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3772
Res, 12R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3772
RES, 12R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 12R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143559TR-ND 97AC1994 34AH3772
Product Name Chip Resistor - Surface Mount Res, 12R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 12R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details