TE Connectivity Chip Resistor - Surface Mount 354012RFT

Description
12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143403CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143403CT-ND
Chip Resistor - Surface Mount A143403CT-ND
12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143403DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143403DKR-ND
Chip Resistor - Surface Mount A143403DKR-ND
12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143403TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143403TR-ND
Chip Resistor - Surface Mount A143403TR-ND
12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

12 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 354012RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354012RFT
Chip Resistor - Surface Mount 354012RFT
RES 3540 12R 1%

RES 3540 12R 1%

Supplier's Site Datasheet
Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0071
Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0071
RES, 12R, 1%, 4W, 2817, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 12R, 1%, 4W, 2817, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7982
Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7982
RES, 12R, 1%, 4W, 2817, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 12R, 1%, 4W, 2817, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143403CT-ND 354012RFT 97AC0071
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers