TE Connectivity Chip Resistor - Surface Mount 3540120RJT

Description
120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143571CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143571CT-ND
Chip Resistor - Surface Mount A143571CT-ND
120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143571DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143571DKR-ND
Chip Resistor - Surface Mount A143571DKR-ND
120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143571TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143571TR-ND
Chip Resistor - Surface Mount A143571TR-ND
120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

120 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3776
Res, 120R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3776
RES, 120R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 120R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 120R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4711
Res, 120R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4711
RES, 120R, 5%, 4W, 2817, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 120R, 5%, 4W, 2817, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143571CT-ND 34AH3776 97AC4711
Product Name Chip Resistor - Surface Mount Res, 120R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 120R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details