TE Connectivity Chip Resistor - Surface Mount 354011RFT

Description
11 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143402TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143402TR-ND
Chip Resistor - Surface Mount A143402TR-ND
11 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

11 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143402CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143402CT-ND
Chip Resistor - Surface Mount A143402CT-ND
11 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

11 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0070
Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0070
RES, 11R, 1%, 4W, 2817, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 11R, 1%, 4W, 2817, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2752
Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2752
RES, 11R, 1%, 4W, 2817, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 11R, 1%, 4W, 2817, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143402TR-ND 97AC0070
Product Name Chip Resistor - Surface Mount Res, 11R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details