The Resistor 11K, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 11 kΩ with a tolerance of ±1% and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automatic placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. The temperature coefficient of resistance (TCR) is specified as ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with EU RoHS directives and is packaged in reels of 2000 pieces for convenient handling and assembly. Engineers considering this resistor should note its robust specifications, including dielectric withstand voltage and solderability characteristics, which make it suitable for a wide range of electronic applications.
±1% 4W Chip Resistor Nonstandard Thick Film
RES, 11K, 1%, 4W, 2817, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 11K, 1%, 4W, 2817, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143474TR-ND | 97AC2275 |
| Product Name | Chip Resistor - Surface Mount | Res, 11K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |