TE Connectivity Chip Resistor - Surface Mount 3540110RFT

Description
110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143426TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143426TR-ND
Chip Resistor - Surface Mount A143426TR-ND
110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143426CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143426CT-ND
Chip Resistor - Surface Mount A143426CT-ND
110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143426DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143426DKR-ND
Chip Resistor - Surface Mount A143426DKR-ND
110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5964
Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5964
RES, 110R, 1%, 4W, 2817, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 110R, 1%, 4W, 2817, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8821
Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8821
RES, 110R, 1%, 4W, 2817, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 110R, 1%, 4W, 2817, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143426TR-ND 97AC5964
Product Name Chip Resistor - Surface Mount Res, 110R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers