TE Connectivity Chip Resistor - Surface Mount 354010RJT

Description
10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143558DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143558DKR-ND
Chip Resistor - Surface Mount A143558DKR-ND
10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143558CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143558CT-ND
Chip Resistor - Surface Mount A143558CT-ND
10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143558TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143558TR-ND
Chip Resistor - Surface Mount A143558TR-ND
10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9372
Res, 10R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9372
RES, 10R, 5%, 4W, 2817, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 10R, 5%, 4W, 2817, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3760
Res, 10R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3760
RES, 10R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143558DKR-ND 96AC9372 34AH3760
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 10R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457426 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details