TE Connectivity Chip Resistor - Surface Mount 354010RFT

Description
10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143401DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143401DKR-ND
Chip Resistor - Surface Mount A143401DKR-ND
10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143401TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143401TR-ND
Chip Resistor - Surface Mount A143401TR-ND
10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143401CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143401CT-ND
Chip Resistor - Surface Mount A143401CT-ND
10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7980
Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7980
RES, 10R, 1%, 4W, 2817, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 10R, 1%, 4W, 2817, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7981
Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7981
RES, 10R, 1%, 4W, 2817, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 10R, 1%, 4W, 2817, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143401DKR-ND 96AC7980
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details