TE Connectivity Chip Resistor - Surface Mount 354010MFT

Description
10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143545DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143545DKR-ND
Chip Resistor - Surface Mount A143545DKR-ND
10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143545TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143545TR-ND
Chip Resistor - Surface Mount A143545TR-ND
10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143545CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143545CT-ND
Chip Resistor - Surface Mount A143545CT-ND
10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

10 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-354010MFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-354010MFTTR-ND
Chip Resistor - Surface Mount 1111-354010MFTTR-ND
THICK FILM RESISTORS-SMD 3540 10

THICK FILM RESISTORS-SMD 3540 10

Buy Now Datasheet
Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4272
Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4272
RES, 10M, 1%, 4W, 2817, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 10M, 1%, 4W, 2817, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1745
Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1745
RES, 10M, 1%, 4W, 2817, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 10M, 1%, 4W, 2817, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143545DKR-ND 97AC4272
Product Name Chip Resistor - Surface Mount Res, 10M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details