TE Connectivity Chip Resistor - Surface Mount 354010KJT

Description
10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143594TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143594TR-ND
Chip Resistor - Surface Mount A143594TR-ND
10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143594CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143594CT-ND
Chip Resistor - Surface Mount A143594CT-ND
10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143594DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143594DKR-ND
Chip Resistor - Surface Mount A143594DKR-ND
10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7990
Res, 10K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7990
RES, 10K, 5%, 4W, 2817, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 10K, 5%, 4W, 2817, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3756
Res, 10K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3756
RES, 10K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143594TR-ND 96AC7990 34AH3756
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 10K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details