TE Connectivity Chip Resistor - Surface Mount 3540100RJT

Description
100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143570TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143570TR-ND
Chip Resistor - Surface Mount A143570TR-ND
100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143570DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143570DKR-ND
Chip Resistor - Surface Mount A143570DKR-ND
100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143570CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143570CT-ND
Chip Resistor - Surface Mount A143570CT-ND
100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

100 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3764
Res, 100R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3764
RES, 100R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6714
Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6714
RES, 100R, 5%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100R, 5%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2285
Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2285
RES, 100R, 5%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100R, 5%, 4W, 2817, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143570TR-ND 34AH3764 97AC6714
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 100R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers