TE Connectivity Chip Resistor - Surface Mount 3540100KJT

Description
100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143606CT-ND
Chip Resistor - Surface Mount A143606CT-ND
100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143606DKR-ND
Chip Resistor - Surface Mount A143606DKR-ND
100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143606TR-ND
Chip Resistor - Surface Mount A143606TR-ND
100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

100 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3762
Res, 100K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3762
RES, 100K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 100K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0667
Res, 100K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0667
RES, 100K, 5%, 4W, 2817, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 100K, 5%, 4W, 2817, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143606CT-ND 34AH3762 97AC0667
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 100K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details