TE Connectivity Connector Hardware, Mounts, Locks & Retainers 354003-E

Description
Body Features Primary Product Material : Brass Mechanical Attachment Thread Size : M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Mechanical Attachment Thread Size : M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 354003-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
354003-E
Connector Hardware, Mounts, Locks & Retainers 354003-E
Body Features Primary Product Material : Brass Mechanical Attachment Thread Size : M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass

Mechanical Attachment


  • Thread Size : M14

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors - 354003-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
354003-E
Connectors 354003-E
Connectors

Connectors

Buy Now
Circular Connector Accessories - 2684-354003-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-354003-E-ND
Circular Connector Accessories 2684-354003-E-ND
Connector Nut M12

Connector Nut M12

Buy Now Datasheet
Circular Connector Accessories - 354003-E - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
354003-E
Circular Connector Accessories 354003-E
M12 MALE COUNTERNUT M14X1

M12 MALE COUNTERNUT M14X1

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 354003-E 354003-E 2684-354003-E-ND 354003-E
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Circular Connector Accessories Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312501-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 006-1186-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers