Body Features Insulation Material : Plastic Number of Sheds : 3
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 400 Compatible Insulation Diameter Range : 30.8 - 42.8 MM [1.212 - 1.685 INCH ] Shed Inside Diameter : 140 MM [5.511 INCH ]
Electrical Characteristics Voltage Class (KV) : 19/33(36)
Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : German
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500
Body Features
- Insulation Material : Plastic
- Number of Sheds : 3
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 120 - 400
- Compatible Insulation Diameter Range : 30.8 - 42.8 MM [1.212 - 1.685 INCH ]
- Shed Inside Diameter : 140 MM [5.511 INCH ]
Electrical Characteristics
- Voltage Class (KV) : 19/33(36)
Industry Standards
- Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : German
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 500