TE Connectivity Crimp Contacts 353918-1

Description
TE Connectivity 353918-1 Crimp Terminal
Request a Quote
Description
TE Connectivity 353918-1 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6811982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6811982P
Crimp Contacts 6811982P
TE Connectivity 353918-1 Crimp Terminal

TE Connectivity 353918-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6811982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6811982
Crimp Contacts 6811982
TE Connectivity 353918-1 Crimp Terminal

TE Connectivity 353918-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1650595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650595
Crimp Contacts 1650595
TE Connectivity 353918-1 Crimp Terminal

TE Connectivity 353918-1 Crimp Terminal

Supplier's Site
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity - 70M9691 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity
70M9691
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity 70M9691
CONTACT, RECEPTACLE, 28-24AWG, CRIMP; Product Range:Mini-CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 28-24AWG, CRIMP; Product Range:Mini-CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Power Contact, Socket, Crimp, 24-28Awg Rohs Compliant Amp Te Connectivity - 75AJ0084 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Socket, Crimp, 24-28Awg Rohs Compliant Amp Te Connectivity
75AJ0084
Power Contact, Socket, Crimp, 24-28Awg Rohs Compliant Amp Te Connectivity 75AJ0084
POWER CONTACT, SOCKET, CRIMP, 24-28AWG ROHS COMPLIANT: YES

POWER CONTACT, SOCKET, CRIMP, 24-28AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6811982P 6811982 70M9691 75AJ0084
Product Name Crimp Contacts Crimp Contacts Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity Power Contact, Socket, Crimp, 24-28Awg Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data