TE Connectivity Rectangular Wire & Cable Connectors & Housings 353908-8

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 13.5 MM  [.531 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 13.5 MM  [.531 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 353908-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
353908-8
Rectangular Wire & Cable Connectors & Housings 353908-8
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 13.5 MM  [.531 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ]
  • Connector Height : 6 MM  [.236 INCH ]
  • Connector Length : 13.5 MM  [.531 INCH ]
  • Connector Width : 3.6 MM  [.141 INCH ]
  • Wire Size (MMSQ) : .05 - .22
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connectors - 353908-8 - 1005197-353908-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 353908-8
1005197-353908-8
Rectangular Connectors - 353908-8 1005197-353908-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005197-353908-8 Packaging: Bulk Number of Positions: 8 Pitch: 0.059" (1.50mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005197-353908-8
Packaging: Bulk
Number of Positions: 8
Pitch: 0.059" (1.50mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectangular Connector Housings - A98659-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A98659-ND
Rectangular Connector Housings A98659-ND
"8 Rectangular Connectors - Housings Receptacle White 0.059"" (1.50mm)"

"8 Rectangular Connectors - Housings Receptacle White 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
2A 50V Electronic Connector
340-353908-8
2A 50V Electronic Connector 340-353908-8
8 Pos 1.5mm Crimp Wire Housing, Female Socket, 2A, 50V Product overview: 353908-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-353908-8 can be used for catalog matching and distributor lookup.

8 Pos 1.5mm Crimp Wire Housing, Female Socket, 2A, 50V Product overview: 353908-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-353908-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 353908-8 1005197-353908-8 A98659-ND 340-353908-8
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 353908-8 Rectangular Connector Housings 2A 50V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102394-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-348-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details