TE Connectivity Connector, Rcpt, 6Pos, 1Rows, 1.5Mm; Product Range Amp Te Connectivity 353908-6

Description
CONNECTOR, RCPT, 6POS, 1ROWS, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 6POS, 1ROWS, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Rows, 1.5Mm; Product Range Amp Te Connectivity - 70AH7528 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Rows, 1.5Mm; Product Range Amp Te Connectivity
70AH7528
Connector, Rcpt, 6Pos, 1Rows, 1.5Mm; Product Range Amp Te Connectivity 70AH7528
CONNECTOR, RCPT, 6POS, 1ROWS, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROWS, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7528
Product Name Connector, Rcpt, 6Pos, 1Rows, 1.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details