TE Connectivity Receptacle Housing, Pa 6/6, Cable Mount; Product Range Amp Te Connectivity 353908-4

Description
RECEPTACLE HOUSING, PA 6/6, CABLE MOUNT; Product Range:Mini CT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT 353907-1 & 353918-1 Series Crimp Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, PA 6/6, CABLE MOUNT; Product Range:Mini CT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT 353907-1 & 353918-1 Series Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Pa 6/6, Cable Mount; Product Range Amp Te Connectivity - 43Y2521 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Pa 6/6, Cable Mount; Product Range Amp Te Connectivity
43Y2521
Receptacle Housing, Pa 6/6, Cable Mount; Product Range Amp Te Connectivity 43Y2521
RECEPTACLE HOUSING, PA 6/6, CABLE MOUNT; Product Range:Mini CT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT 353907-1 & 353918-1 Series Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, PA 6/6, CABLE MOUNT; Product Range:Mini CT Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.5mm; For Use With:AMP Mini CT 353907-1 & 353918-1 Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43Y2521
Product Name Receptacle Housing, Pa 6/6, Cable Mount; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details