TE Connectivity Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Amp Te Connectivity 353908-3

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Amp Te Connectivity - 70AH7526 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Amp Te Connectivity
70AH7526
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Amp Te Connectivity 70AH7526
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Mini-CT Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7526
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details