TE Connectivity Rectangular Connectors - 353907-1 353907-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1128274-353907-1 Packaging: Cut Tape (CT) Contact Finish: Tin Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1128274-353907-1 Packaging: Cut Tape (CT) Contact Finish: Tin Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 353907-1 - 1128274-353907-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 353907-1
1128274-353907-1
Rectangular Connectors - 353907-1 1128274-353907-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1128274-353907-1 Packaging: Cut Tape (CT) Contact Finish: Tin Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128274-353907-1
Packaging: Cut Tape (CT)
Contact Finish: Tin
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2A Electronic Connector
332-353907-1
2A Electronic Connector 332-353907-1
Signal Contact, Crimp, Female, 2A, 24-28AWG, Tin Plated Bronze Product overview: 353907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353907-1 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, Female, 2A, 24-28AWG, Tin Plated Bronze Product overview: 353907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353907-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A99378TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99378TR-ND
Rectangular Connector Contacts A99378TR-ND
Socket Contact Tin 24-28 AWG Crimp

Socket Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99378CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99378CT-ND
Rectangular Connector Contacts A99378CT-ND
Socket Contact Tin 24-28 AWG Crimp

Socket Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Connectors Miscellaneous - 353907-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
353907-1
Connectors Miscellaneous 353907-1
CT 1.5MM REC CONT CRIMP TYPE

CT 1.5MM REC CONT CRIMP TYPE

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1128274-353907-1 332-353907-1 A99378TR-ND 353907-1
Product Name Rectangular Connectors - 353907-1 2A Electronic Connector Rectangular Connector Contacts Connectors Miscellaneous
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products