TE Connectivity Rectangular Connector Contacts 353717-2

Description
Socket Contact Gold 14-16 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29283-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29283-ND
Rectangular Connector Contacts A29283-ND
Socket Contact Gold 14-16 AWG Crimp

Socket Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity - 85X8958 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
85X8958
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity 85X8958
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D-3 Rec Cont. 3L Au 0.38 L/p Amp - Te Connectivity - 76AC6668 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Rec Cont. 3L Au 0.38 L/p Amp - Te Connectivity
76AC6668
Dynamic D-3 Rec Cont. 3L Au 0.38 L/p Amp - Te Connectivity 76AC6668
DYNAMIC D-3 REC CONT. 3L AU 0.38 L/P

DYNAMIC D-3 REC CONT. 3L AU 0.38 L/P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29283-ND 85X8958 76AC6668
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity Dynamic D-3 Rec Cont. 3L Au 0.38 L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details