TE Connectivity Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 353716-5

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Package: Tape & Reel (TR) Contact Termination: Crimp Pin or Socket: Tab Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Package: Tape & Reel (TR) Contact Termination: Crimp Pin or Socket: Tab Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 353716-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
353716-5
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 353716-5
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Package: Tape & Reel (TR) Contact Termination: Crimp Pin or Socket: Tab Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Contact Finish: Tin
Package: Tape & Reel (TR)
Contact Termination: Crimp
Pin or Socket: Tab
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Contact, Pin, 16-14Awg, Crimp.. Rohs Compliant Amp Te Connectivity - 70AH7524 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp.. Rohs Compliant Amp Te Connectivity
70AH7524
Contact, Pin, 16-14Awg, Crimp.. Rohs Compliant Amp Te Connectivity 70AH7524
CONTACT, PIN, 16-14AWG, CRIMP.. ROHS COMPLIANT: YES

CONTACT, PIN, 16-14AWG, CRIMP.. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 353716-5 70AH7524
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact, Pin, 16-14Awg, Crimp.. Rohs Compliant Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details