TE Connectivity Product Range Amp - Te Connectivity 353715-2.

Description
Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3000 Series Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Description
Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3000 Series Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity 26AC7158 is part of the Dynamic D-3000 Series connectors, designed for applications requiring reliable electrical connections. This connector features a socket contact gender and utilizes a crimp termination type, accommodating wire sizes from 14 AWG to 16 AWG. It is equipped with gold-plated contacts, ensuring good conductivity and resistance to corrosion. The product is RoHS compliant, making it suitable for environmentally conscious designs. This connector is specifically intended for use with AMP Dynamic D-3000 Series connectors, providing compatibility and ease of integration in various electronic applications.

Datasheet Summary
Powered by GS/AI

The TE Connectivity 26AC7158 is part of the Dynamic D-3000 Series connectors, designed for applications requiring reliable electrical connections. This connector features a socket contact gender and utilizes a crimp termination type, accommodating wire sizes from 14 AWG to 16 AWG. It is equipped with gold-plated contacts, ensuring good conductivity and resistance to corrosion. The product is RoHS compliant, making it suitable for environmentally conscious designs. This connector is specifically intended for use with AMP Dynamic D-3000 Series connectors, providing compatibility and ease of integration in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC7158
Product Range Amp - Te Connectivity 26AC7158
Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3000 Series Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3000 Series Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7158
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details