Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333473-353537-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123027CT,-353537-2-
Base Product Number: 353537
RoHS Status: ROHS3 Compliant
Tab Contact Gold 20-22 AWG Crimp
Tab Contact Gold 20-22 AWG Crimp
Signal Crimp Contact, Male, Gold Brass, 20-22AWG, Straight Product overview: 353537-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353537-2 can be used for catalog matching and distributor lookup.
Automotive Connectors 040-3 UNSEALED CONT .TAB(S)GOLD
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 353537-2 | 1333473-353537-2 | A123027CT-ND | 332-353537-2 | 792-353537-2 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Electronic Connector | Automotive Connectors 040-3 UNSEALED CONT .TAB(S)GOLD | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | ||
| Termination | Crimp | Crimp | Crimp | ||
| Contact Size (AWG) | 20 to 22 AWG |