TE Connectivity Rectangular Connector Contacts 353537-1

Description
Tab Contact Tin Crimp
Request a Quote Datasheet
Description
Tab Contact Tin Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A126058TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126058TR-ND
Rectangular Connector Contacts A126058TR-ND
Tab Contact Tin Crimp

Tab Contact Tin Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126058CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126058CT-ND
Rectangular Connector Contacts A126058CT-ND
Tab Contact Tin Crimp

Tab Contact Tin Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-353537-1
Electronic Connector 332-353537-1
Contact PIN Crimp ST Cable Mount 20-22AWG T/R Product overview: 353537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353537-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 20-22AWG T/R Product overview: 353537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353537-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 38AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
38AC3095
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 38AC3095
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
29AH8752
Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 29AH8752
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126058TR-ND 332-353537-1 38AC3095
Product Name Rectangular Connector Contacts Electronic Connector Contact, Pin, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products