TE Connectivity
Automotive Terminals
353376-3
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.7 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 21, 20 Wire Size Search (MMSQ) : .4, .5, .3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.7 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 21, 20 Wire Size Search (MMSQ) : .4, .5, .3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.7 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 21, 20 Wire Size Search (MMSQ) : .4, .5, .3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 1 MM [.039 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 1.7 MM [.05 - .06 INCH ]
- Wire Size (MMSQ) : .3 - .5
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 22, 21, 20
- Wire Size Search (MMSQ) : .4, .5, .3
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 90°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
353376-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details