Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333642-353376-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123026CT,A123026TR,
Base Product Number: 353376
RoHS Status: RoHS Compliant
Contact SKT 11 Size Crimp RA Cable Mount 20-22AWG T/R Automotive Product overview: 353376-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-353376-3 can be used for catalog matching and distributor lookup.
Socket Contact Gold 20-22 AWG Crimp
Socket Contact Gold 20-22 AWG Crimp
SQUIB CONT 1MM PIN DIA SOCKET
SQUIB CONT 1MM PIN DIA SOCKET ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333642-353376-3 | 332-353376-3 | A123026CT-ND | 76AC6663 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Rectangular Connector Contacts | Squib Cont 1Mm Pin Dia Socket Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |