TE Connectivity Rectangular Wire & Cable Connectors & Housings 353293-9

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 353293-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
353293-9
Rectangular Wire & Cable Connectors & Housings 353293-9
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366223-353293-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366223-353293-9
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366223-353293-9
Win Source Part Number: 1366223-353293-9 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini CT Package: Bulk Product Status: Active Features: Closed End Base Product Number: 353293 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26-28 AWG Contact Finish: Tin Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 9 Number of Rows: 1 Pitch: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1366223-353293-9
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini CT
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 353293
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Tin
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 9
Number of Rows: 1
Pitch: 0.059" (1.50mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
Singapore, Singapore
2A 50V Electronic Connector
316-353293-9
2A 50V Electronic Connector 316-353293-9
9 Pos 1.5mm IDC Header, Female Socket, Straight, 2A, 50V Product overview: 353293-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353293-9 can be used for catalog matching and distributor lookup.

9 Pos 1.5mm IDC Header, Female Socket, Straight, 2A, 50V Product overview: 353293-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353293-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - A98646-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98646-ND
Free Hanging, Panel Mount A98646-ND
9 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

9 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
CONN RCPT 9POS IDC 26-28AWG TIN - 792-353293-9 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 9POS IDC 26-28AWG TIN
792-353293-9
CONN RCPT 9POS IDC 26-28AWG TIN 792-353293-9
CONN RCPT 9POS IDC 26-28AWG TIN

CONN RCPT 9POS IDC 26-28AWG TIN

Supplier's Site
Wire-Board Conn, Receptacle, 9Pos, 1.5Mm; Idc Connector Type Amp - Te Connectivity - 30H5182 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Receptacle, 9Pos, 1.5Mm; Idc Connector Type Amp - Te Connectivity
30H5182
Wire-Board Conn, Receptacle, 9Pos, 1.5Mm; Idc Connector Type Amp - Te Connectivity 30H5182
WIRE-BOARD CONN, RECEPTACLE, 9POS, 1.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.5mm; No. of Rows:1 Row; No. of Contacts:9Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONN, RECEPTACLE, 9POS, 1.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.5mm; No. of Rows:1 Row; No. of Contacts:9Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Mini Ct Mt Rec Assy 9P Gray Amp - Te Connectivity - 88AJ0424 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 9P Gray Amp - Te Connectivity
88AJ0424
Mini Ct Mt Rec Assy 9P Gray Amp - Te Connectivity 88AJ0424
MINI CT MT REC ASSY 9P GRAY

MINI CT MT REC ASSY 9P GRAY

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 353293-9 1366223-353293-9 316-353293-9 A98646-ND 792-353293-9 30H5182 88AJ0424
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 2A 50V Electronic Connector Free Hanging, Panel Mount CONN RCPT 9POS IDC 26-28AWG TIN Wire-Board Conn, Receptacle, 9Pos, 1.5Mm; Idc Connector Type Amp - Te Connectivity Mini Ct Mt Rec Assy 9P Gray Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) IDC IDC IDC, IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging Cable Mount
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
3A Electronic Connector - 316-103168-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers