TE Connectivity Quick Connects, Quick Disconnect Connectors 353250-2

Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107122CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107122CT-ND
Quick Connects, Quick Disconnect Connectors A107122CT-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107122TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107122TR-ND
Quick Connects, Quick Disconnect Connectors A107122TR-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1362982-353250-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1362982-353250-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1362982-353250-2
Win Source Part Number: 1362982-353250-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX-III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 353250 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.614" (15.60mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.283" (7.20mm) Insulation Diameter: 0.079" ~ 0.122" (2.00mm ~ 3.10mm)

Win Source Part Number: 1362982-353250-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX-III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 353250
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.614" (15.60mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.283" (7.20mm)
Insulation Diameter: 0.079" ~ 0.122" (2.00mm ~ 3.10mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-353250-2
Electronic Connector 392-353250-2
Female Socket Terminal, 16-20 AWG, Bronze, Tin Plated, Crimp Product overview: 353250-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-353250-2 can be used for catalog matching and distributor lookup.

Female Socket Terminal, 16-20 AWG, Bronze, Tin Plated, Crimp Product overview: 353250-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-353250-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 353250-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
353250-2
Contacts 353250-2
PL EX 110 REC 20-16 AWG 0.25X21.0 PTPHBZ

PL EX 110 REC 20-16 AWG 0.25X21.0 PTPHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
353250-2
Contacts 353250-2
Contacts

Contacts

Buy Now
110 Pl Ex Rec. 20-16Awg Ptphbz Amp - Te Connectivity - 36AC3912 - Newark, An Avnet Company
Chicago, IL, United States
110 Pl Ex Rec. 20-16Awg Ptphbz Amp - Te Connectivity
36AC3912
110 Pl Ex Rec. 20-16Awg Ptphbz Amp - Te Connectivity 36AC3912
110 PL EX REC. 20-16AWG PTPHBZ

110 PL EX REC. 20-16AWG PTPHBZ

Supplier's Site
Sheung Wan, Hong Kong
Terminals
353250-2
Terminals 353250-2
Terminals 110 POSITIVE LOCK REC CONT

Terminals 110 POSITIVE LOCK REC CONT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107122CT-ND 1362982-353250-2 392-353250-2 353250-2 36AC3912 353250-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts 110 Pl Ex Rec. 20-16Awg Ptphbz Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products