TE Connectivity Wire-To-Board Connector, Receptacle, 30 Position, 4 Row; Connector Systems Amp - Te Connectivity 353217-4

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 4 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:4Rows; No. of Contacts:30Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 4 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:4Rows; No. of Contacts:30Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 30 Position, 4 Row; Connector Systems Amp - Te Connectivity - 73K3622 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 30 Position, 4 Row; Connector Systems Amp - Te Connectivity
73K3622
Wire-To-Board Connector, Receptacle, 30 Position, 4 Row; Connector Systems Amp - Te Connectivity 73K3622
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 4 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:4Rows; No. of Contacts:30Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 4 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:4Rows; No. of Contacts:30Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73K3622
Product Name Wire-To-Board Connector, Receptacle, 30 Position, 4 Row; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products